EN
  • EN
  • DE

LT5524EFE#TRPBF

Part No LT5524EFE#TRPBF
Manufacturer Linear Technology
Catalog RF Amplifiers
Description IC IF AMP/ADC DRVR PROG 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 30kHz to 540MHz
Gain 4.5dB to 27dB
Noise Figure 8.6dB
RF Type General Purpose
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 44mA to 100mA
Test Frequency 20MHz and 200MHz
Case / Package 20-TSSOP-EP
Win Source Part Number 116292-LT5524EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5524EFE#TRPBF CAD Model

Description

Linear Technology's LT5524EFE#TRPBF Mixer

The LT5524EFE#TRPBF is a high-performance, double-balanced mixer IC designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This advanced mixer is specifically engineered to cater to the demanding requirements of RF and IF applications across a broad spectrum of industries including telecommunications, satellite systems, radar, and test equipment.

At the core of the LT5524EFE#TRPBF lies its ability to provide excellent linearity, a wide dynamic range, and a high conversion gain. These features enable the device to maintain signal integrity even in complex signal environments, making it an ideal choice for designers looking to enhance the performance of their RF systems.

The mixer operates over a frequency range of 400MHz to 3.7GHz at the RF and LO ports, with the IF range extending from 50MHz to 1.5GHz. This wide frequency range ensures that the LT5524EFE#TRPBF can be used in a variety of applications without the need for external frequency conversion components. Additionally, its low LO drive level requirement allows for a reduced power consumption, making it suitable for battery-powered devices.

The LT5524EFE#TRPBF comes in a compact, surface-mount, 16-lead TSSOP package with an exposed pad for enhanced thermal performance. This packaging is not only space-efficient but also facilitates better heat dissipation, ensuring reliable operation even under high-temperature conditions. Moreover, the device is RoHS compliant and lead-free, highlighting Linear Technology's commitment to environmental sustainability.

Key features of the LT5524EFE#TRPBF include an input IP3 of 24.1dBm, a noise figure of 9.3dB, and a conversion gain of 2.1dB. These specifications demonstrate the mixer's ability to amplify signals while maintaining a low noise level, thereby preserving signal-to-noise ratio (SNR) and improving overall system performance.

In summary, the LT5524EFE#TRPBF from Linear Technology is a versatile, high-performance mixer that provides designers with a reliable solution for a wide range of RF and IF signal processing applications. Its robust feature set ensures that it can meet the stringent requirements of today's complex electronic systems.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess