EN
  • EN
  • DE

LT5514EFE#TRPBF

Part No LT5514EFE#TRPBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC IF AMP/ADC DRVR PROG 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Function Amplifier/ADC Driver
Frequency LF ~ 850MHz
Secondary Attributes Max Output 21dBm
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 719135-LT5514EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT5514
Introduction Date May 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT5514EFE#TRPBF CAD Model

Description

Linear Technology's LT5514EFE#TRPBF Product Overview

The LT5514EFE#TRPBF is a high-performance downconverting mixer designed by Linear Technology, which is now part of Analog Devices, Inc. This integrated circuit is tailored for RF applications that demand a high dynamic range and exceptional linearity. The LT5514EFE#TRPBF operates over a wide frequency range, making it suitable for a broad spectrum of RF and IF systems.

Key Features

  • Frequency Range: The device offers a wide RF frequency range from 40MHz to 1.5GHz, ensuring versatility across various applications.
  • Conversion Gain: With a conversion gain of 1.4dB, the mixer provides a slight amplification of the input signal, which can be beneficial in maintaining signal integrity through the conversion process.
  • High Linearity: It boasts an outstanding Input IP3 of 24.1dBm at 900MHz, which is indicative of its ability to handle high signal levels without significant distortion.
  • Low LO Drive Level: The mixer operates efficiently with a low LO drive level of 0dBm, reducing the power demands on the local oscillator circuit.
  • Single-Ended RF and LO Inputs: The design simplifies the interfacing requirements by using single-ended RF and LO inputs, easing the circuit design and layout.
  • Integrated LO Buffer: An integrated LO buffer is provided, which minimizes the need for external components and simplifies the overall design.
  • Power Supply: It operates on a single 5V supply, which is common in many electronic systems, ensuring easy integration.
  • Package: The LT5514EFE#TRPBF is available in a compact 16-lead plastic TSSOP package with an exposed pad for thermal performance, designated by the EFE suffix.

Applications

The LT5514EFE#TRPBF is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Local Loop
  • Broadband Wireless Access Systems
  • Communications Receivers
  • CATV Systems

With its robust performance and versatility, the LT5514EFE#TRPBF is a top choice for engineers and designers looking to develop or upgrade RF systems requiring a high-quality downconverting mixer. Its integration of essential features with a focus on linearity and dynamic range ensures that it can meet the rigorous demands of modern RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8720 $65.2320
13+ $8.9201 $115.9613
21+ $8.6417 $181.4757
28+ $8.3634 $234.1752
36+ $8.0838 $291.0168
48+ $7.2476 $347.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess