EN
  • EN
  • DE

LT5400BCMS8E-6#TRPBF

Part No LT5400BCMS8E-6#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Circuit Type Isolated
Resistance (Ohms) 1k, 5k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Family Part Number LT5400
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710907-LT5400BCMS8E-6#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-6#TRPBF CAD Model

Description

LT5400BCMS8E-6#TRPBF - Precision Matched Resistor Network

The LT5400BCMS8E-6#TRPBF is a high-precision matched resistor network component from Linear Technology, which is now part of Analog Devices. It is designed to provide excellent matching characteristics for critical signal conditioning applications in precision circuits. The LT5400 series ensures high stability and low drift over temperature and time, making it an ideal choice for applications requiring a high degree of accuracy and reliability.

Key Features

  • Resistance Matching: The LT5400BCMS8E-6#TRPBF offers exceptional resistance matching between resistors, typically within ±0.01%. This precision is crucial for applications like differential amplifiers, where resistor matching directly impacts common-mode rejection ratio (CMRR) and gain accuracy.
  • Temperature Coefficient: It features a low temperature coefficient of resistance (TCR), typically 2ppm/°C, which ensures that the resistance value remains stable across a wide temperature range.
  • Ratio Stability: The resistor network is designed to maintain its ratio stability over time, providing long-term reliability in critical applications.
  • Package: It comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications while still providing excellent thermal performance.
  • Wide Operating Range: The device operates over a wide temperature range, making it suitable for various industrial and automotive applications.

Applications

The LT5400BCMS8E-6#TRPBF is ideal for a range of precision applications, including:

  • Precision instrumentation
  • Bridge circuits
  • Differential amplifiers
  • Data acquisition systems
  • Automotive sensors and controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5400BCMS8E-6#TRPBF is no exception. It is designed and manufactured to meet the stringent requirements of the most demanding applications. With its precision performance and robust design, this matched resistor network is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1879 $51.0064
39+ $2.6157 $102.0123
60+ $2.5340 $152.0400
82+ $2.4522 $201.0804
106+ $2.3705 $251.2730
142+ $2.1253 $301.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess