EN
  • EN
  • DE

LT5400AIMS8E-1#PBF

Part No LT5400AIMS8E-1#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / Quad Matched Resistor Network Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781459-LT5400AIMS8E-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400AIMS8E-1#PBF CAD Model

Description

The LT5400AIMS8E-1#PBF is a high-precision matched resistor network from Linear Technology, a brand of Analog Devices, which is renowned for its precision and stability. This product is designed to offer a precise ratio of resistor values, which is crucial in applications requiring highly accurate voltage division and gain setting in precision amplifiers.

Key Features

  • Excellent Matching: The resistor network features exceptional matching characteristics with a ratio tolerance as tight as ±0.01%. This ensures minimal signal distortion and high accuracy in analog circuits.
  • Temperature Coefficient: It offers a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, which guarantees stable performance over a wide temperature range.
  • Quad Resistor Network: The LT5400AIMS8E-1#PBF consists of four matched resistors in a compact 8-lead MSOP package, saving board space and reducing component count.
  • Long-Term Stability: The resistors exhibit long-term stability, ensuring consistent performance and reliability over the lifespan of the product.
  • Wide Operating Voltage: The network operates over a wide voltage range, making it versatile for various circuit configurations and applications.

Applications

The LT5400AIMS8E-1#PBF is ideal for precision applications such as:

  • Difference Amplifiers
  • Precision Voltage Dividers
  • Bridge Circuits
  • Data Acquisition Systems
  • Instrumentation
  • Strain Gauge Amplifiers

Reliability and Quality

Linear Technology's commitment to quality and reliability is evident in the LT5400AIMS8E-1#PBF, with its robust design and stringent testing. This product is designed to meet the needs of demanding precision applications, ensuring accuracy and consistency in performance.

Part Number Explanation

The part number LT5400AIMS8E-1#PBF breaks down as follows:

  • LT5400 - Product family of precision matched resistor networks.
  • A - Grade level indicating high accuracy.
  • IMS8E - Package code for the 8-lead MSOP.
  • 1 - Resistor network ratio version.
  • #PBF - Designation for lead-free and RoHS compliant.

With its precision, stability, and quality, the LT5400AIMS8E-1#PBF is a top choice for designers looking for a reliable matched resistor network to ensure high-performance in their electronic designs.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6461 $55.9383
7+ $15.2994 $107.0958
11+ $14.8213 $163.0343
14+ $14.3432 $200.8048
19+ $13.8651 $263.4369
25+ $12.4308 $310.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,716 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess