EN
  • EN
  • DE

LT4431EDD

Part No LT4431EDD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012913-LT4431EDD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4431EDD CAD Model

Description

The LT4431EDD is a precision voltage reference module designed by Linear Technology, an industry leader in high-performance analog integrated circuits. This product is engineered to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

The LT4431EDD boasts an impressive low dropout voltage, making it an ideal choice for systems with a tight power supply headroom. Its low dropout performance ensures that the reference voltage remains stable even with minimal input-to-output differential, which is particularly beneficial in battery-operated devices where power efficiency is critical.

Key Features

  • Precision Reference: The LT4431EDD offers a high-precision voltage reference, ensuring consistent and reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout capability allows for stable operation with minimal voltage difference between the input and the output.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which minimizes deviation in reference voltage over a wide temperature range, enhancing its reliability in various environmental conditions.
  • Compact Package: Encased in a small DFN package, the LT4431EDD is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the LT4431EDD makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Data conversion systems where precise reference voltages are necessary for accurate analog-to-digital or digital-to-analog conversions.
  • Portable instrumentation where power efficiency and size are of paramount importance.
  • Industrial control systems that require a stable reference voltage to maintain accuracy and consistency in measurements and control signals.

In conclusion, the LT4431EDD from Linear Technology is a robust, precise, and efficient voltage reference solution that meets the needs of a variety of high-performance electronic applications. Its combination of precision, low power consumption, and compact footprint make it an excellent choice for designers seeking reliability and accuracy in their circuit designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess