EN
  • EN
  • DE

HCF4038BE

Part No HCF4038BE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description DIP 16P 25PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061893-HCF4038BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4038BE CAD Model

Description

STMicroelectronics HCF4038BE Product Overview

The HCF4038BE is a versatile integrated circuit from STMicroelectronics, renowned for its high-quality semiconductor products. This particular IC is a dual 4-bit binary ripple counter, designed to be used in a wide range of counting applications within the electronics industry. The HCF4038BE is part of the HCF family of CMOS (Complementary Metal-Oxide Semiconductor) logic ICs, which are well-known for their low power consumption and high noise immunity.

The device features two individual 4-bit counters that can be used independently or connected in various configurations to create longer count sequences. Each counter is composed of four master-slave flip-flops with individual clear and clock inputs. The counters advance on the falling edge of the clock signal, which allows for precise timing and control over the counting process.

One of the key advantages of the HCF4038BE is its wide operating voltage range, typically from 3V to 15V. This flexibility makes it suitable for use in both standard TTL (Transistor-Transistor Logic) environments and low-power applications. The counter can operate in two modes: binary or BCD (Binary Coded Decimal), providing versatility for different counting requirements.

The HCF4038BE also boasts a high fan-out capability, meaning it can drive multiple inputs without the need for additional buffering. This feature simplifies circuit design and reduces component count, leading to more compact and cost-effective solutions.

With its robust design and reliable performance, the HCF4038BE is ideal for use in digital clocks, frequency dividers, counters, and timing circuits in various applications such as consumer electronics, automotive, and industrial control systems. It's available in a standard 16-pin dual in-line package (DIP), which is easy to handle and integrate into printed circuit boards (PCBs).

Overall, the STMicroelectronics HCF4038BE is a testament to the company's commitment to providing high-performance electronic components that meet the evolving needs of the technology sector. Its combination of versatility, reliability, and ease of use makes it a go-to choice for designers and engineers looking to implement effective counting solutions in their projects.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess