EN
  • EN
  • DE

LT4263IDE

Part No LT4263IDE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028940-LT4263IDE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4263IDE CAD Model

Description

The LT4263IDE from Linear Technology is a cutting-edge Power Over Ethernet (PoE) interface controller that is designed to simplify the task of delivering power to remote devices over Ethernet cables. This product is part of Linear Technology's extensive range of power management solutions, and it is particularly suited for applications where remote devices require power along with data connectivity.

Key Features

  • IEEE 802.3af Compliant: The LT4263IDE adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of devices and other network equipment.
  • Integrated Power Device: This controller integrates the power MOSFET, which simplifies the design and reduces external component count.
  • High Efficiency: The LT4263IDE offers high efficiency power conversion, which is essential for reducing heat dissipation and improving system reliability.
  • Advanced Protection Features: It includes over-current protection, under-voltage lockout, and thermal shutdown to protect the powered device and the power sourcing equipment.
  • Flexible Power Options: The controller supports both endpoint and midspan power supplies, providing versatility for different network topologies.
  • Signature Resistor Detection: It features a signature resistor detection mechanism that ensures power is only delivered to compliant devices.

Applications

The LT4263IDE is ideal for a variety of applications that require PoE, including:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Controls
  • Networked Appliances

Package and Reliability

The device is available in a robust 12-lead DFN package (4mm x 3mm), which is designed to meet the stringent requirements of industrial and commercial environments. With its extended temperature range, the LT4263IDE is reliable in a variety of operating conditions, ensuring consistent performance across a range of applications.

With the LT4263IDE, Linear Technology continues its tradition of providing innovative, high-performance solutions for power management challenges. Whether you are developing a new PoE application or upgrading an existing system, the LT4263IDE offers a powerful, efficient, and reliable solution that can meet your needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess