EN
  • EN
  • DE

LT4180IGN#TRPBF

Part No LT4180IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR REMOTE SENSOR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 3.1 V to 50 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 116204-LT4180IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4180IGN#TRPBF CAD Model

Description

Product Overview: LT4180IGN#TRPBF

The LT4180IGN#TRPBF is a sophisticated Virtual Remote Sense Controller designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This innovative product is tailored to address the challenges of delivering accurate power supply voltage to remote loads in the presence of voltage drops along cables or long PCB traces. By utilizing the LT4180IGN#TRPBF, systems can maintain a stable and precise voltage at the load, enhancing performance and reliability.

Key Features

  • Virtual Remote Sensing: The LT4180IGN#TRPBF uses a unique technique to compensate for voltage drops without requiring additional sense wires, simplifying design and reducing overall system cost.
  • Wide Operating Range: This device operates efficiently across a broad input voltage range, making it versatile for various applications.
  • Minimal External Components: Its design requires only a few external components, enabling a compact and cost-effective power supply solution.
  • High Reliability: The LT4180IGN#TRPBF is built to offer consistent performance and is packaged in a robust, industry-standard footprint.
  • Integrated Fault Protection: It includes features such as overvoltage, undervoltage, and overcurrent protection to safeguard the system under abnormal conditions.

Applications

The LT4180IGN#TRPBF is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Data Communications Equipment
  • Remote Sensor Systems

Technical Specifications

With its advanced technology, the LT4180IGN#TRPBF provides efficient and reliable power management. It comes in a narrow SSOP package, which is suitable for space-constrained applications. The device is also available in a tape and reel package, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

As a product from Linear Technology, now part of Analog Devices, the LT4180IGN#TRPBF benefits from the company's commitment to high-quality and performance. It is an excellent choice for designers looking to enhance their power delivery systems with a sophisticated, yet easy-to-implement solution.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess