EN
  • EN
  • DE

LT3909EMSE#PBF

Part No LT3909EMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER / LED Driver 20 Segment 700uA Supply Current Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.9V
Voltage Supply MAX 40V
Voltage - Output 40V
Output Current per Channel 50mA
Frequency 2MHz
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781319-LT3909EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3909
Introduction Date August 03, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3909EMSE#PBF CAD Model

Description

The LT3909EMSE#PBF is a versatile and robust LED driver integrated circuit (IC) from Linear Technology, designed to efficiently manage and drive LEDs in a wide array of lighting applications. This driver IC is particularly suitable for applications requiring precise current control for multiple LED strings, such as automotive, industrial, and architectural lighting systems.

Key Features:

  • Multi-Topology LED Driver: The LT3909 can be configured in boost, buck, buck-boost, SEPIC, or flyback topologies, providing flexibility for a variety of system designs.
  • Wide Input Voltage Range: This device operates from an input voltage range of 2.5V to 40V, making it suitable for use in systems powered by a wide range of sources.
  • Internal PWM Dimming: It offers internal PWM dimming capability, allowing for precise control over LED brightness levels.
  • True Color PWM Dimming: The LT3909 supports True Color PWM dimming, which delivers constant LED color with deep dimming capability.
  • Multiple LED String Support: It can drive up to three strings of LEDs, each with up to 10 series-connected LEDs, ensuring uniform brightness across all strings.
  • Integrated Fault Protection: The device includes open LED protection, short-circuit protection, and thermal shutdown, enhancing the safety and reliability of the lighting system.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize performance for specific applications.
  • Package: The IC is available in a thermally enhanced MSOP-16 package, ensuring efficient heat dissipation and compact design integration.

Applications:

The LT3909EMSE#PBF is ideal for a variety of applications where reliable and efficient LED driving is critical. These applications include:

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Backlighting for LCD displays
  • General-purpose LED illumination
  • Architectural detail lighting

With its combination of versatility, efficiency, and robust protection features, the LT3909EMSE#PBF from Linear Technology stands out as a high-performance solution for advanced LED driving requirements.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess