EN
  • EN
  • DE

LT3761AIMSE#PBF

Part No LT3761AIMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781288-LT3761AIMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name LT3761AIMSE#PBF
Introduction Date May 02, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3761AIMSE#PBF CAD Model

Description

Product Overview: LT3761AIMSE#PBF

The LT3761AIMSE#PBF is a high-performance LED driver integrated circuit from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This advanced driver IC is specifically designed to efficiently manage and control LED lighting systems, offering a wide input voltage range, high output current capability, and a multitude of features that make it ideal for a variety of LED applications.

Key Features

  • Wide Input Voltage Range: The LT3761AIMSE#PBF operates over a wide input voltage range from 6V to 40V, making it suitable for a variety of power sources, including automotive and industrial systems.
  • High Output Current: It is capable of delivering up to 3A of continuous output current, providing ample power for high-brightness LEDs and LED arrays.
  • Adjustable Frequency: The switching frequency can be programmed between 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or to avoid sensitive frequency bands.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LED driver against overheating and ensuring long-term reliability.
  • Multiple LED String Support: The LT3761AIMSE#PBF can drive up to six strings of LEDs in parallel, each with its own current sense, providing uniform brightness and enhancing the overall visual quality of the lighting system.

Applications

The versatility of the LT3761AIMSE#PBF LED driver makes it an excellent choice for a wide range of applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • LED Backlighting
  • Signage and Decorative LED Lighting

Package and Quality

The LT3761AIMSE#PBF is offered in a compact MSOP-16 package, which is surface-mountable and compatible with standard PCB assembly processes. Linear Technology ensures high-quality standards, and this product is designed to meet rigorous industrial performance criteria, ensuring reliability and performance in demanding environments.

With its robust design, comprehensive feature set, and flexible application range, the LT3761AIMSE#PBF from Linear Technology stands out as a superior solution for advanced LED driving requirements.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9327 $59.7981
7+ $16.3550 $114.4850
10+ $15.8439 $158.4390
14+ $15.3328 $214.6592
17+ $14.8217 $251.9689
23+ $13.2885 $305.6355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess