EN
  • EN
  • DE

LT3756IUD-1#PBF

Part No LT3756IUD-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16QFN / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781266-LT3756IUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756IUD-1#PBF CAD Model

Description

Product Overview: LT3756IUD-1#PBF from Linear Technology

The LT3756IUD-1#PBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This driver IC is specifically engineered to cater to the needs of high power, high brightness LED applications, making it an ideal choice for a wide range of lighting solutions, from automotive and architectural lighting to industrial and display backlighting systems.

With its wide input voltage range of 6V to 100V, the LT3756IUD-1#PBF provides designers with the flexibility to operate in a variety of supply conditions, ensuring consistent performance even under fluctuating input conditions. This feature is particularly beneficial for applications that are subject to variable input voltages or require operation from unregulated power sources.

The LT3756IUD-1#PBF boasts an internal 100V, 1A switch, which allows it to drive up to 10 series-connected LEDs at a time, each with a forward voltage of up to 9.5V. This capability makes it a versatile choice for managing multiple high-power LEDs without the need for external components, thereby simplifying circuit design and reducing overall system cost.

Moreover, this LED driver IC integrates a True Color PWM™ dimming feature, offering a wide dimming ratio of up to 3,000:1. This allows for precise control over the brightness levels of the LEDs, enabling the creation of sophisticated lighting effects and enhancing the user experience with smooth and flicker-free dimming performance.

The device comes in a compact 16-lead QFN package with a thermal pad for efficient heat dissipation, which is crucial in maintaining the longevity and reliability of the IC during operation in high-power applications. Additionally, the LT3756IUD-1#PBF is designed with robust protection features, including open and short-circuit LED protection and thermal shutdown, ensuring safe operation under abnormal conditions.

In summary, the LT3756IUD-1#PBF from Linear Technology stands out as a powerful and versatile LED driver solution that offers high efficiency, wide input voltage range, integrated switch, and advanced dimming capabilities, all packed in a space-saving design. It is an excellent choice for designers looking to create innovative and robust LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5840 $52.9200
12+ $8.6844 $104.2128
18+ $8.4130 $151.4340
25+ $8.1416 $203.5400
32+ $7.8702 $251.8464
43+ $7.0560 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess