Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Output Voltage 75V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059623-LT3755EUD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3755EUD#PBF CAD Model

Description

Product Overview: LT3755EUD#PBF

The LT3755EUD#PBF is a sophisticated, high-input voltage capable LED driver integrated circuit (IC) from Linear Technology, designed to efficiently manage and drive LEDs in a wide array of lighting applications. This compact, feature-rich driver IC is suitable for tasks requiring precision and reliability, such as industrial, automotive, and architectural lighting, as well as general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The LT3755EUD#PBF operates with an input voltage range from 4.5V to 40V, making it versatile for use in various applications with different power supply requirements.
  • High Output Voltage Capability: It can provide an output voltage up to 84V, which is ideal for driving multiple LEDs in series, ensuring consistent current and brightness across the string.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or to minimize external component size.
  • Integrated Fault Protection: The device includes open LED protection, short-circuit protection, and over-temperature protection, enhancing the safety and durability of the end application.
  • Dimming Capabilities: It supports both PWM and analog dimming, granting fine control over LED brightness levels, which is crucial for applications requiring variable lighting conditions.

Efficiency and Performance

The LT3755EUD#PBF is designed with efficiency in mind, featuring internal 4.5A, 75V switches and a low quiescent current. This high level of integration helps to minimize external components and simplify the design process, while also providing high efficiency and fast response times.

Package and Reliability

Encased in a compact 16-lead QFN package, the LT3755EUD#PBF is designed for space-constrained applications. Linear Technology's rigorous manufacturing and quality control processes ensure that each IC meets the highest reliability standards, making it a trustworthy choice for critical and long-life cycle applications.

Whether you're developing an advanced lighting system or replacing an older LED driver, the LT3755EUD#PBF offers a combination of performance, versatility, and reliability that can meet the demands of your next project.

You May Also Be Interested in

Exar Corporation
Lowest to $3.4272
ECAD model for IML8683BP-ADJ-TR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62757FUG
ON Semiconductor
IC LED DRIVER CTRLR PWM 8SOIC / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOIC
Lowest to $1.2475
ECAD model for NCP1370BDR2G
SII Semiconductor Corporation
IC LED DRIVER RGLTR 23MA 10SON
Need more? Email Us
ECAD model for S-881300CPE-IPATFG
Infineon Technologies
Lowest to $0.7182
ECAD model for BCR402W,H6327
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
Monolithic Power Systems Inc.
IC LED DRIVER 8SOIC / LED Driver IC Output Dimming 8-SOIC
Need more? Email Us
ECAD model for MP4020GS-LF
Diodes Incorporated
Lowest to $0.4813
ECAD model for AL8400SE-7DICT-ND
STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
Lowest to $2.2858
ECAD model for STCS1PUR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,940 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention