EN
  • EN
  • DE

LT3755EMSE-1#PBF

Part No LT3755EMSE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 1700uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Voltage - Output 75V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781251-LT3755EMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3755
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3755EMSE-1#PBF CAD Model

Description

The LT3755EMSE-1#PBF is a versatile and robust LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This IC is specifically engineered to address a wide range of LED driving applications, making it an ideal choice for designers looking to create efficient, reliable, and high-performance LED lighting solutions.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 4.5V to 40V, making it suitable for a variety of power supply conditions.
  • High Output Voltage Capability: It can drive LED strings with an output voltage up to 84V, allowing for multiple LEDs in series, which can provide uniform brightness and efficient operation.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, which enables designers to optimize the size and response of the external components.
  • Integrated Fault Protection: The IC includes open-LED and short-circuit protection, ensuring the longevity and reliability of the lighting application.
  • Thermal Protection: With thermal shutdown, the LT3755EMSE-1#PBF protects itself and the overall application from overheating.
  • Dimming Capability: It offers both PWM and analog dimming capabilities, providing flexibility in controlling the brightness of the LEDs.

Applications:

The LT3755EMSE-1#PBF is well-suited for a broad range of applications, including:

  • Automotive and avionics lighting
  • Architectural lighting
  • General purpose LED illumination
  • Industrial and commercial lighting systems

Package and Quality:

Encased in a thermally enhanced MSOP-16 package, the LT3755EMSE-1#PBF is designed for efficient thermal management and space-saving on the PCB. Linear Technology ensures high-quality standards, and the product is lead-free and RoHS compliant, adhering to environmental regulations and customer requirements for eco-friendly components.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5778 $58.3112
9+ $11.9612 $107.6508
13+ $11.5875 $150.6375
18+ $11.2137 $201.8466
24+ $10.8399 $260.1576
31+ $9.7185 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess