EN
  • EN
  • DE

LT3740EDHC#PBF

Part No LT3740EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.2 V ~ 22 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 714986-LT3740EDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3740
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3740EDHC#PBF CAD Model

Description

Linear Technology's LT3740EDHC#PBF Product Overview

The LT3740EDHC#PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology, designed to drive high-power LEDs with constant current for precise lighting applications. This integrated circuit (IC) is ideal for a variety of uses, ranging from industrial lighting systems to architectural and automotive lighting solutions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 36V, making it versatile for different power supply configurations.
  • Constant Current and Constant Voltage Modes: It provides a constant current with ±3% accuracy for driving LEDs and can also be used in constant voltage mode for battery charging and other applications.
  • Adjustable Frequency: The switching frequency can be programmed between 100kHz to 1MHz or synchronized to an external clock, allowing flexibility in design to optimize efficiency and minimize external component size.
  • Integrated Fault Protection: The LT3740EDHC#PBF includes features such as open LED protection, short-circuit protection, and thermal shutdown to ensure reliable operation under fault conditions.

Efficiency and Performance

The device utilizes low-side current sensing, which enables high efficiency while reducing system complexity. The synchronous operation eliminates the need for an external Schottky diode, further improving efficiency and reducing overall system cost.

Package and Environmental Information

The LT3740EDHC#PBF comes in a 16-lead plastic DFN package with a thermal pad for enhanced thermal performance. It is RoHS compliant and designed for commercial and industrial temperature ranges, ensuring operation in diverse environments.

Applications

With its robust feature set, the LT3740EDHC#PBF is an excellent choice for driving single or multiple LED strings in applications such as:

  • Automotive and Avionic Lighting
  • Industrial and Commercial Lighting
  • LED Backlighting
  • Street and Area Lighting
  • General Purpose LED Illumination

Linear Technology's commitment to high-quality and performance is evident in the LT3740EDHC#PBF, making it a reliable and efficient solution for advanced LED driving applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4324 $50.5944
15+ $6.9189 $103.7835
23+ $6.7027 $154.1621
31+ $6.4865 $201.0815
40+ $6.2703 $250.8120
54+ $5.6216 $303.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess