The LT3734 from Linear Technology is a high-performance, monolithic switching regulator specifically designed to cater to a wide range of power supply requirements. This versatile device is capable of delivering efficient and reliable power conversion for various applications, including but not limited to telecommunications, automotive, industrial, and portable electronics.
Key Features
- High Efficiency: The LT3734 is optimized for efficiency, which allows it to operate with minimal power loss and heat generation, making it suitable for high-density and energy-sensitive applications.
- Wide Input Voltage Range: It supports a broad range of input voltages, accommodating fluctuating power supplies and enabling usage in systems with varying power levels.
- Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, providing flexibility and the ability to optimize the regulator for different inductor sizes and efficiency levels.
- Integrated Features: The device includes built-in protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.
Applications
- Telecommunications Equipment
- Automotive Electronics
- Industrial Power Systems
- Portable Battery-Powered Devices
- Point of Load Applications
Technical Specifications
| Parameter |
Value |
| Minimum Input Voltage |
4.5V |
| Maximum Input Voltage |
36V |
| Output Voltage Range |
Adjustable |
| Switching Frequency |
Adjustable up to 2MHz |
| Topology |
Step-Down (Buck) |
| Package |
Dependent on Specific Model |
The LT3734 is a testament to Linear Technology's commitment to providing high-quality power management solutions. It is an ideal choice for designers looking for a regulator that combines performance, efficiency, and reliability.