Product Overview: LT3728LXCUH#TRPBF
The LT3728LXCUH#TRPBF is a high-performance, dual-channel, synchronous step-down switching regulator controller designed by Linear Technology. It operates over a wide input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunications power systems.
Key Features
- Versatile Input Voltage Range: The device can handle a broad range of input voltages, typically from 4V to 60V, which allows for flexibility in designing power systems that can accommodate varying supply levels.
- Dual Channel: With two independent channels, the LT3728LXCUH#TRPBF can simultaneously regulate two outputs, making it ideal for complex power systems that require multiple regulated voltages.
- Synchronous Operation: The synchronous rectification feature provides improved efficiency by reducing power loss during the switching process, which is critical for thermal management and energy savings.
- Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance of their power system for either efficiency or component size.
- Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions and safeguarding the system components.
Applications
The LT3728LXCUH#TRPBF is designed to be a versatile component in a wide range of applications. Its robust design and high efficiency make it particularly well-suited for:
- Automotive electronics
- Industrial power supplies
- Telecommunications equipment
- Distributed power systems
- Datacom infrastructure
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3728LXCUH#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is available in a QFN package, which offers excellent thermal performance and is suitable for compact PCB layouts.
Whether you are designing a power supply for a rugged industrial environment or a high-performance automotive system, the LT3728LXCUH#TRPBF provides the efficiency, reliability, and flexibility needed to meet your power management requirements.