EN
  • EN
  • DE

LT3717EGN#TRPBF

Part No LT3717EGN#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94947-LT3717EGN#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3717EGN#TRPBF CAD Model

Description

LT3717EGN#TRPBF - A Robust Step-Down Switching Regulator from Linear Technology

The LT3717EGN#TRPBF is a high-performance, monolithic step-down switching regulator designed to provide efficient power management for a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator offers a compact solution for converting higher voltage inputs to lower voltage outputs with excellent power efficiency.

With its wide input voltage range of 4.5V to 60V, the LT3717EGN#TRPBF is ideal for applications operating from a variety of power sources, including automotive batteries, industrial supplies, and 24V and 48V intermediate bus systems. It is particularly well-suited for environments with fluctuating or unpredictable input voltages, providing a stable and reliable output voltage for sensitive electronic components.

This regulator features a fixed frequency, current mode architecture, which ensures stable operation over a wide range of supply and output voltages. The LT3717EGN#TRPBF supports an adjustable switching frequency from 100kHz to 500kHz, allowing designers to optimize the regulator for efficiency or component size depending on the application's requirements. Additionally, the device's high frequency capability enables the use of small, low-cost inductors and capacitors, resulting in a compact overall solution.

The LT3717EGN#TRPBF is equipped with robust protection features to safeguard against abnormal operating conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. The thermal shutdown feature ensures that the device operates within a safe temperature range, enhancing the longevity and reliability of both the regulator and the overall system.

Available in a 16-lead SSOP package, the LT3717EGN#TRPBF offers a thermally efficient footprint suitable for space-constrained applications. Its leaded package also facilitates easy soldering and handling during the manufacturing process, which can be particularly beneficial for high-volume production.

In summary, the LT3717EGN#TRPBF from Linear Technology is a versatile, efficient, and reliable step-down switching regulator that provides an optimal power management solution for a diverse array of electronic systems. With its wide input voltage range, adjustable switching frequency, and comprehensive protection features, it is engineered to meet the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess