EN
  • EN
  • DE

LT3598FE

Part No LT3598FE
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94896-LT3598FE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3598FE CAD Model

Description

The LT3598FE is a cutting-edge, multi-feature LED driver integrated circuit (IC) from Linear Technology, designed to cater to a broad array of lighting applications. This versatile IC is capable of driving up to 60V of LED strings from a wide input voltage range of 4.5V to 60V, making it an ideal choice for automotive, industrial, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3598FE operates efficiently with an input voltage range of 4.5V to 60V, accommodating fluctuations in power supply and ensuring consistent performance.
  • High Output Voltage Capability: It can drive LED strings up to 60V, which is suitable for series-connected LEDs, providing uniform brightness and simplifying design complexities.
  • Integrated 2.3A Switch: The device includes a high-side current sense with an integrated 2.3A switch, enabling it to handle high power LEDs with ease.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the performance based on the application requirements.
  • Dimming Capabilities: It supports both PWM and analog dimming methods, offering precise control over the LED brightness levels and power management.

Protection Features

  • Open LED Protection: The LT3598FE automatically detects open LED conditions, preventing damage to the driver and maintaining the integrity of the lighting system.
  • Short-Circuit Protection: In the event of a short circuit, the device provides robust protection, ensuring long-term reliability and safety.
  • Thermal Shutdown: An in-built thermal shutdown feature protects the IC from overheating, which could otherwise lead to system failure.

The LT3598FE is available in a thermally efficient TSSOP-28 package, which is designed to minimize the thermal resistance and maximize heat dissipation. This feature ensures that the device operates within safe temperature ranges under high-power conditions. With its combination of performance, flexibility, and protection features, the LT3598FE from Linear Technology stands out as a comprehensive solution for advanced LED driving applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.1617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess