EN
  • EN
  • DE

LT3598EUF#PBF

Part No LT3598EUF#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 24QFN / LED Driver 60 Segment 5000uA Supply Current Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 30mA
Frequency 200kHz ~ 2.5MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781148-LT3598EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3598
Introduction Date September 23, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3598EUF#PBF CAD Model

Description

The LT3598EUF#PBF is a cutting-edge LED driver integrated circuit (IC) from Linear Technology that is designed to efficiently power and control multiple LED strings with precision and reliability. This IC is particularly suitable for applications that require high brightness and accurate current control, such as automotive lighting, industrial displays, and backlighting for LCD panels.

Key Features

  • Wide Input Voltage Range: The LT3598EUF#PBF operates with an input voltage range from 3V to 30V, making it versatile for various power supply configurations.
  • Internal 45V Switch: It includes an internal 45V, 2.1A switch that can drive up to ten 100mA LED strings in series, providing consistent brightness and eliminating the need for external power transistors.
  • Accurate Current Matching: The IC ensures accurate current matching between the LED strings with a typical accuracy of ±2%, which is crucial for uniform brightness in display backlighting.
  • Dimming Capabilities: It offers a wide range of dimming capabilities, including PWM dimming, which allows for precise control over the brightness levels of the LEDs.
  • Robust Protection Features: The device includes open LED protection, short-circuit protection, and thermal shutdown, ensuring the longevity and safety of the LED driver system.

Applications

  • Automotive and Avionic Lighting
  • Industrial and Medical Displays
  • General Purpose LED Illumination
  • LCD Backlighting

Package and Quality

The LT3598EUF#PBF is available in a compact 24-lead QFN package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. Linear Technology ensures that this product meets stringent quality standards, providing reliable and consistent performance for critical applications.

Overall, the LT3598EUF#PBF from Linear Technology represents a robust and versatile solution for driving high-brightness LEDs with precision and efficiency, making it an ideal choice for a wide range of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8806 $50.6418
8+ $13.8508 $110.8064
12+ $13.4180 $161.0160
16+ $12.9851 $207.7616
20+ $12.5523 $251.0460
27+ $11.2538 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess