EN
  • EN
  • DE

LT3582EDDBPBF

Part No LT3582EDDBPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071656-LT3582EDDBPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3582EDDBPBF CAD Model

Description

The LT3582EDDB#PBF is a versatile dual channel DC/DC converter from Linear Technology, designed to provide both positive and negative outputs, which is ideal for applications requiring a bipolar supply. This product is particularly well-suited for powering operational amplifiers and other analog circuitry that necessitate dual supplies.

Key Features:

  • Adjustable Outputs: The LT3582 features adjustable outputs that can be set with external resistors. This allows designers to tailor the output voltages to match the requirements of their specific applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the LT3582 can be used in a variety of systems, including those powered by Li-Ion batteries or 3.3V and 5V rails.
  • Integrated Boost and Inverting Converters: The device integrates both boost and inverting converters, which simplifies the design and reduces the external component count.
  • Independent Shutdown and Sequencing: The LT3582 allows for independent shutdown and power-up sequencing of the positive and negative outputs, providing additional flexibility and power management options.

Applications:

Due to its dual output capability and compact size, the LT3582EDDB#PBF is an excellent choice for a wide range of applications, including:

  • Portable, battery-powered equipment
  • Bipolar sensor supplies
  • Operational amplifier power supplies
  • Low power handheld instrumentation

Package and Quality:

The LT3582EDDB#PBF is available in a 10-lead (3mm x 3mm) DFN package, which is designed for space-constrained applications. Linear Technology ensures high-quality and reliability for its products, and this converter is no exception, providing stable performance across a wide range of operating conditions.

Conclusion:

The LT3582EDDB#PBF from Linear Technology is a highly flexible and efficient solution for generating bipolar voltages from a single supply. Its compact package, combined with the ability to provide both positive and negative outputs, makes it an ideal choice for designers looking to reduce complexity and save space in their power supply designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess