EN
  • EN
  • DE

LT3497EDDB#TRMPBF

Part No LT3497EDDB#TRMPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 10DFN / LED Driver 8 Segment 8500uA Supply Current 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 10V
Voltage - Output 35V
Output Current per Channel 400mA (Switch)
Frequency 2.3MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 781070-LT3497EDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3497
Introduction Date December 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3497EDDB#TRMPBF CAD Model

Description

Overview of LT3497EDDB#TRMPBF

The LT3497EDDB#TRMPBF is a cutting-edge, multi-function LED driver integrated circuit (IC) from Linear Technology, now part of Analog Devices. This versatile component is designed to deliver efficient and reliable performance for a variety of applications that require high-quality LED driving solutions.

Key Features

  • Triple Output LED Driver: The LT3497EDDB#TRMPBF is capable of driving three separate LED strings, making it a convenient choice for complex lighting systems that require multiple channels.
  • Wide Input Voltage Range: This device operates with an input voltage range from 2.5V to 10V, accommodating a broad spectrum of power supplies and battery-operated devices.
  • Internal Power Switches: It includes internal power switches which enhance its efficiency and reduce the need for external components, thereby simplifying the design and minimizing the PCB footprint.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.1MHz, allowing designers to optimize the driver for various applications and to avoid critical noise-sensitive frequency bands.
  • High Efficiency: The device is engineered for high efficiency, which is crucial for portable and battery-powered applications to extend operational life.

Applications

The LT3497EDDB#TRMPBF is ideal for a wide array of applications, including:

  • Portable and handheld devices
  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • Backlighting for LCD displays

Package and Quality

Encased in a small 10-lead (3mm × 3mm) DFN package, the LT3497EDDB#TRMPBF is designed to fit into compact spaces without compromising performance. The product is available in tape and reel packaging, denoted by the suffix 'TRMPBF,' facilitating efficient assembly for high-volume production. Furthermore, it complies with RoHS standards, ensuring adherence to environmental regulations.

Conclusion

The LT3497EDDB#TRMPBF from Linear Technology is a robust and flexible solution for driving LEDs in a multitude of applications. With its triple output capability, wide input voltage range, and high efficiency, this LED driver IC stands out as a premier choice for designers looking to enhance their lighting systems with a reliable and high-performing component.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7935 $54.5545
16+ $6.3947 $102.3152
25+ $6.1949 $154.8725
34+ $5.9950 $203.8300
44+ $5.7952 $254.9888
58+ $5.1957 $301.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess