EN
  • EN
  • DE

LT3496EUFD#PBF

Part No LT3496EUFD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 28QFN / LED Driver 21 Segment 14000uA Supply Current Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781065-LT3496EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3496EUFD#PBF CAD Model

Description

Product Overview: LT3496EUFD#PBF

The LT3496EUFD#PBF is a cutting-edge integrated circuit from Linear Technology, designed to cater to the demanding needs of modern lighting solutions. This versatile chip is a triple output DC/DC converter, which is specifically engineered for driving LEDs with high efficiency and precision.

Key Features

  • Triple Output: The device can control three separate LED strings, providing independent dimming and color mixing capabilities.
  • Wide Input Voltage Range: It operates with an input voltage range from 4V to 36V, making it suitable for a variety of applications from automotive to industrial lighting.
  • High Efficiency: The LT3496EUFD#PBF boasts high efficiency, which is crucial for reducing heat generation and improving the longevity of the LEDs.
  • Internal Switches: It includes internal 2.3A switches, which help to minimize the need for external components and simplify circuit design.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.2MHz, allowing designers to optimize the performance for specific applications.

Applications

With its robust feature set, the LT3496EUFD#PBF is an excellent choice for a wide range of applications. These include:

  • Automotive and Avionics Lighting
  • Architectural Detail and Ambient Lighting
  • RGB Backlighting
  • Industrial and Medical Illumination

Design Advantages

The design of the LT3496EUFD#PBF offers several advantages for system designers. The integrated True Color PWM™ delivers constant LED color with deep dimming capability. The device's spread spectrum frequency modulation minimizes EMI concerns, making it easier to meet regulatory requirements. Additionally, its internal soft-start feature limits inrush current at startup, providing enhanced reliability and extending product life.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3496EUFD#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most challenging environments. This product is available in a 28-lead QFN package, providing a compact solution for space-constrained applications.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and product resources provided by Linear Technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess