EN
  • EN
  • DE

LT3477EFE#TRPBF

Part No LT3477EFE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3A 20TSSOP / LED Driver 4 Segment 7500uA Supply Current 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 25V
Output Current per Channel 3A (Switch)
Frequency 200kHz ~ 3.5MHz
Dimming PWM
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781041-LT3477EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3477
Introduction Date May 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3477EFE#TRPBF CAD Model

Description

LT3477EFE#TRPBF - A Robust LED Driver from Linear Technology

The LT3477EFE#TRPBF is a versatile and powerful LED driver integrated circuit (IC) from Linear Technology, designed to cater to a wide array of applications that require efficient and reliable control of LED lighting. This IC is well-suited for applications in automotive, industrial, and architectural lighting, as well as display backlighting for monitors and televisions.

Key Features

  • Wide Input Voltage Range: The LT3477EFE#TRPBF operates over a wide input voltage range from 2.8V to 16V, making it flexible for use in various systems with different power requirements.
  • High Output Voltage: It is capable of producing an output voltage up to 36V, which allows it to drive multiple LEDs in series, ensuring uniform brightness and increased efficiency.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2MHz, which provides designers with the flexibility to optimize the size and response of the external components.
  • True Color PWM Dimming: The device offers true color pulse-width modulation (PWM) dimming, delivering up to 3000:1 dimming ratio for LED color stability over the entire dimming range.

Protection Features

  • Open LED Protection: The IC incorporates open LED protection that safeguards the driver in the event of an open circuit, preventing damage to the device and extending its lifespan.
  • Short-Circuit Protection: The LT3477EFE#TRPBF also features short-circuit protection, ensuring reliable operation and protection against potential faults.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off if it overheats, thus preventing thermal damage.

Package and Availability

The LT3477EFE#TRPBF is available in a compact 16-lead TSSOP package with an exposed pad for enhanced thermal performance. The device is also RoHS compliant and is available in tape and reel packaging (TRPBF suffix), which is suitable for automated manufacturing processes.

Conclusion

Overall, the LT3477EFE#TRPBF LED driver from Linear Technology is a highly reliable and efficient solution for driving high-brightness LEDs. Its comprehensive feature set, including a wide input voltage range, high output voltage capability, and robust protection features, make it an ideal choice for a broad spectrum of LED lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess