EN
  • EN
  • DE

LT3475IFE-1#PBF

Part No LT3475IFE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP / LED Driver 2 Segment 8000uA Supply Current Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3.7V
Voltage Supply MAX 36V
Output Current per Channel 1.5A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781038-LT3475IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3475
Introduction Date June 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3475IFE-1#PBF CAD Model

Description

LT3475IFE-1#PBF - A Robust Dual Channel LED Driver from Linear Technology

The LT3475IFE-1#PBF is a high-performance, dual-channel LED driver integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to cater to the growing demand for efficient and reliable lighting solutions. This IC is tailored for driving LEDs with a constant current for uniform brightness, making it an ideal choice for a wide range of applications including automotive, industrial, and general-purpose LED lighting.

This LED driver is capable of delivering up to 1.5A of continuous current per channel, with each channel capable of driving up to 10 white LEDs in series, ensuring a wide operating range for various LED configurations. Its wide input voltage range of 4.5V to 36V makes it suitable for applications powered by a variety of sources, from single-cell Li-Ion to automotive inputs without the need for external voltage regulation.

The LT3475IFE-1#PBF features a high-side current sense, which allows for the cathode of the LED string to be connected directly to the ground, simplifying PCB layout and thermal design. Additionally, the device offers a high switching frequency of up to 2MHz, which enables the use of small, low-profile inductors and capacitors, thus reducing the overall solution footprint and cost.

Built with protection in mind, the LT3475IFE-1#PBF includes a range of safety features such as open LED protection, which prevents overvoltage in the event an LED string opens during operation, and thermal shutdown to protect the device under high-temperature conditions. The device also offers independent channel shutdown, providing designers with flexibility and control over the lighting system.

The IC is housed in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance. This package, combined with the need for minimal external components, makes the LT3475IFE-1#PBF a compact and reliable solution for dual-channel LED driving requirements.

With its robust design, flexibility, and high efficiency, the LT3475IFE-1#PBF from Linear Technology stands out as a versatile component for developing advanced LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9545 $55.9090
5+ $22.9370 $114.6850
7+ $22.2202 $155.5414
10+ $21.5034 $215.0340
13+ $20.7867 $270.2271
17+ $18.6363 $316.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess