EN
  • EN
  • DE

LT3474IFE-1#PBF

Part No LT3474IFE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16TSSOP / LED Driver 1 Segment 4000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3.5V
Voltage Supply MAX 36V
Output Current per Channel 1A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781034-LT3474IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3474
Introduction Date August 23, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3474IFE-1#PBF CAD Model

Description

The LT3474IFE-1#PBF from Linear Technology is a versatile, compact, step-down DC/DC converter designed for driving high power LEDs with a constant current. This high-efficiency device is ideal for portable and automotive lighting applications, as well as industrial and architectural lighting designs.

Key Features

  • Adjustable Output Current: The output current can be adjusted via a single resistor, allowing for precise control over the LED brightness and ensuring consistent light output.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, the LT3474IFE-1#PBF is suitable for a variety of power sources, from single-cell Li-Ion batteries to automotive power systems.
  • True Color PWM Dimming: This feature allows for color stable dimming over a wide brightness range, which is crucial for maintaining the quality of light in applications where color and intensity control is important.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit and reduces external component count, leading to a more compact and cost-effective design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and damage, ensuring reliable operation under various conditions.

Applications

  • Portable Lighting
  • Automotive Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting

Product Specifications

Parameter Value Part Number LT3474IFE-1#PBF Package 16-lead TSSOP Topology Step-Down (Buck) Output Current Adjustable Input Voltage 4V to 36V Dimming Control PWM Thermal Protection Yes

For detailed technical specifications and application guidance, refer to the LT3474IFE-1#PBF datasheet provided by Linear Technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess