The LT3413IFE is a high-performance, low-voltage step-down switching regulator designed by Linear Technology to meet the rigorous demands of today's advanced electronic applications. This compact and efficient power management solution is ideal for portable devices, industrial controls, and automotive systems, delivering precise voltage regulation and exceptional power efficiency.
Key Features:
- Wide Input Voltage Range: The LT3413IFE operates from an input voltage range of 3.6V to 25V, making it versatile for various applications, from single-cell Li-Ion batteries to automotive inputs.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different design requirements.
- High Efficiency: With its integrated 3.5A switch, the LT3413IFE can deliver efficiencies up to 95%, ensuring minimal power loss and heat generation.
- Noise Reduction: The device features a low noise, anti-ringing control switch that minimizes EMI concerns, making it suitable for noise-sensitive applications.
- Robust Protection Features: The LT3413IFE includes over-temperature protection, over-current protection, and a frequency foldback feature that enhances protection under short-circuit conditions.
Applications:
- Portable Electronic Devices
- Automotive Power Systems
- Industrial Controls
- Distributed Power Systems
- Point of Load Applications
The LT3413IFE is housed in a compact 16-lead thermally enhanced TSSOP package, offering a space-saving solution that does not compromise on power or thermal performance. Its ability to operate at a switching frequency of up to 2.4MHz allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size and cost.
Linear Technology's LT3413IFE is a testament to their commitment to providing innovative, high-quality power management solutions. With its advanced features and robust design, the LT3413IFE is poised to power the next generation of electronic devices with unmatched efficiency and reliability.