The LT3405ES6 is a versatile and compact LED driver IC from Linear Technology, designed to provide a reliable and efficient power solution for driving LEDs. This high-performance device is housed in a small TSOT-23 package, making it an ideal choice for space-constrained applications where footprint is a critical consideration.
Key Features
- Adjustable Output Voltage: The LT3405ES6 allows for an adjustable output voltage up to 16V, which is suitable for driving a string of LEDs in series, ensuring consistent brightness and performance.
- High Switching Frequency: With a switching frequency of up to 2MHz, this LED driver enables the use of small external components, reducing the overall solution size and improving response times.
- Integrated Schottky Diode: The inclusion of an internal Schottky diode simplifies the circuit design and minimizes the number of external components required, leading to a more compact and cost-effective solution.
- Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources and making it suitable for battery-powered applications.
- High Efficiency: The LT3405ES6 offers high efficiency, which is critical for portable and battery-powered devices, helping to extend battery life and reduce thermal issues.
Applications
This LED driver is particularly well-suited for portable lighting applications, including:
- Flashlights
- Backlighting for handheld devices
- Photographic flash units
- Decorative and architectural lighting
- Emergency lighting systems
Technical Specifications
| Parameter |
Value |
| Package Type |
TSOT-23 |
| Input Voltage Range |
2.5V to 16V |
| Output Voltage (Adjustable) |
Up to 16V |
| Switching Frequency |
Up to 2MHz |
| Internal Schottky Diode |
Yes |
The LT3405ES6 LED driver from Linear Technology is a robust, efficient, and compact solution for a wide range of LED lighting applications, offering designers flexibility and performance in a small footprint.