EN
  • EN
  • DE

LT334CS8#TR

Part No LT334CS8#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94678-LT334CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT334CS8#TR CAD Model

Description

Product Overview: LT334CS8#TR

The LT334CS8#TR is a precision temperature sensor manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This temperature sensor is designed to provide accurate and reliable temperature measurements, making it an ideal choice for a wide range of applications including thermal management, environmental control, and industrial process monitoring.

Key Features and Benefits

  • High Accuracy: The LT334CS8#TR offers exceptional accuracy, ensuring precise temperature readings which are crucial for maintaining the optimal performance of electronic systems.
  • Linear Output: It features a linear output proportional to the Celsius temperature, which simplifies integration with analog circuits and microcontrollers.
  • Wide Operating Temperature Range: This sensor is capable of operating over a broad temperature range, making it versatile for various environments and conditions.
  • Low Quiescent Current: It exhibits low quiescent current, which enhances the energy efficiency of the system it is integrated into, making it suitable for battery-powered applications.
  • Stable Operation: The LT334CS8#TR is designed to maintain stability over its full operating range, ensuring consistent performance and longevity.
  • Surface-Mount Package: The sensor comes in an SO-8 package, which is suitable for surface-mount technology (SMT), thereby facilitating compact PCB design and ease of manufacturing.

Applications

The versatility of the LT334CS8#TR temperature sensor makes it an excellent choice for various applications, including:

  • Computer System Thermal Management
  • Environmental Control Systems
  • Industrial Process Control
  • Battery Management Systems
  • Electronic Test Equipment

Product Specifications

The LT334CS8#TR temperature sensor is characterized by the following specifications:

  • Package Type: SO-8
  • Supply Voltage Range: Specified by manufacturer
  • Temperature Measurement Range: Specified by manufacturer
  • Accuracy: Specified by manufacturer
  • Output Type: Analog Voltage

For detailed specifications, please refer to the official datasheet provided by Linear Technology. The LT334CS8#TR is a reliable and efficient solution for temperature sensing needs, offering the precision and durability expected from a leading brand in the industry.

You May Also Be Interested in

Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess