EN
  • EN
  • DE

LT2940IDD#PBF

Part No LT2940IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CURRENT/POWER MONITOR 12DFN / Monitor 6V to 80V Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Current/Power Monitor
Operating Supply Current 3.5mA
Operating Supply Voltage 6 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 780864-LT2940IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT2940
Introduction Date November 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT2940IDD#PBF CAD Model

Description

Product Overview: LT2940IDD#PBF

The LT2940IDD#PBF is a power and current monitor from Linear Technology, designed to measure both the current and voltage of a supply rail and calculate the corresponding power. This precision monitoring solution is ideal for a wide range of applications, including system power management, battery chargers, and power supply monitoring. The device is housed in a compact, 10-lead DFN package, which is optimized for space-constrained applications.

Key Features

  • Wide Operating Range: The LT2940 operates over a wide voltage range, accommodating various supply voltages, making it versatile for different system requirements.
  • High Accuracy: With its precision measurement capabilities, the LT2940 ensures accurate monitoring of voltage, current, and power, which is crucial for the reliable operation of electronic systems.
  • Integrated Multiplier: The device includes an onboard multiplier that provides a voltage-proportional-to-power output, simplifying the task of power monitoring in real-time.
  • Low Power Consumption: The LT2940 is designed for efficiency, drawing minimal quiescent current, which is beneficial for battery-powered applications.

Applications

  • Telecommunications Infrastructure
  • Industrial Systems
  • Computer Servers
  • Portable Devices
  • Power Management Systems

Product Specifications

The LT2940IDD#PBF is capable of monitoring both high side or low side current sources. It features an operating temperature range of -40°C to 85°C, making it suitable for industrial environments. The device's power measurement output is a current sinking output proportional to power that can be converted to a voltage with a single resistor, providing flexibility in signal processing.

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT2940IDD#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliability and performance in demanding applications. The device's robust construction and proven design methodology contribute to its long-term stability and durability.

For engineers and designers looking for an accurate and reliable solution to monitor power and current, the LT2940IDD#PBF from Linear Technology is an excellent choice that combines functionality with ease of use in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6244 $52.4880
47+ $2.1534 $101.2098
72+ $2.0861 $150.1992
100+ $2.0188 $201.8800
129+ $1.9515 $251.7435
172+ $1.7496 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess