EN
  • EN
  • DE

LT29012I

Part No LT29012I
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016165-LT29012I
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT29012I CAD Model

Description

The LT29012I is a cutting-edge precision operational amplifier from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This operational amplifier is designed to meet the demanding requirements of a wide range of applications, including industrial control systems, test equipment, and automotive electronics.

Key Features

  • High Precision: The LT29012I boasts exceptional accuracy and stability, making it ideal for applications that require precise signal amplification.
  • Low Offset Voltage: Its low input offset voltage ensures that the output remains true to the original signal, minimizing errors and distortions.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, providing flexibility in various power supply environments.
  • Robust Operation: With its industrial-grade 'I' designation, the LT29012I is built to operate reliably in harsh conditions and extended temperature ranges.
  • Low Noise: The operational amplifier features low noise characteristics, which is critical for applications involving audio or sensitive measurements.

Applications

The versatility of the LT29012I makes it suitable for a diverse array of applications. Its robustness and precision are particularly beneficial in:

  • Automotive control circuits
  • Sensor interfaces
  • Analog-to-digital converter drivers
  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems

Product Specifications

The LT29012I is designed with a focus on performance and reliability. Here are some of its key specifications:

  • Input Offset Voltage: Specified at maximum levels for precision performance
  • Temperature Range: Industrial grade to handle extreme conditions
  • Supply Voltage Range: Compatible with a variety of systems and power requirements
  • Packaging: Available in different package options to suit your design needs

For engineers and designers seeking a reliable operational amplifier that delivers both precision and durability, the LT29012I from Linear Technology is an excellent choice. Its robust feature set ensures that it can be integrated into a multitude of high-performance applications with confidence.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess