EN
  • EN
  • DE

LT1999CMS8-20F#PBF

Part No LT1999CMS8-20F#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CUR SENSE 2MHZ 8MSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780837-LT1999CMS8-20F#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-20
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999CMS8-20F#PBF CAD Model

Description

Introducing the LT1999CMS8-20F#PBF Current Sense Amplifier

The LT1999CMS8-20F#PBF is a high-performance current sense amplifier designed by Linear Technology, which is now part of Analog Devices. This precision amplifier is specifically engineered for applications requiring accurate current monitoring and is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • High-Side or Low-Side Sensing: The LT1999CMS8-20F#PBF can be used in both high-side and low-side current sensing applications. This flexibility allows for monitoring of the current flowing through a shunt resistor placed either in the supply side or the ground side of the load.
  • Wide Input Common Mode Range: With an input common-mode voltage range that spans from -2V to 70V, this amplifier can handle a broad range of application voltages, making it suitable for automotive, industrial, and telecommunication systems.
  • Fixed Gain: The device features a fixed gain of 20, which simplifies the design process by eliminating the need for external gain-setting components.
  • High Accuracy: Precision resistors integrated into the amplifier ensure a gain accuracy of ±0.3% at room temperature, which is critical for precise current measurement.
  • Fast Response Time: The LT1999CMS8-20F#PBF offers a fast response time, which is essential for overcurrent protection and load monitoring in fast-changing conditions.

Applications

The robustness and precision of the LT1999CMS8-20F#PBF make it an excellent choice for a variety of applications, including:

  • Power Management Systems
  • Battery Monitoring
  • Overcurrent Protection
  • Automotive and Heavy Equipment
  • Data Acquisition Systems

Quality and Reliability

Linear Technology's LT1999CMS8-20F#PBF is built with quality in mind, ensuring reliable performance in demanding conditions. It is rated for operation over a temperature range of -40°C to 125°C, which allows for use in environments experiencing extreme temperatures.

Whether you're designing a sophisticated power management system or looking for a reliable solution for current monitoring, the LT1999CMS8-20F#PBF from Linear Technology offers the performance, accuracy, and reliability needed to meet your application requirements.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4164 $50.7444
51+ $1.9827 $101.1177
79+ $1.9208 $151.7432
108+ $1.8588 $200.7504
140+ $1.7969 $251.5660
187+ $1.6110 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess