EN
  • EN
  • DE

LT1991ACDD#TRPBF

Part No LT1991ACDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 560kHz
-3db Bandwidth 110kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Channel Output Current 21mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 110543-LT1991ACDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1991ACDD#TRPBF CAD Model

Description

LT1991ACDD#TRPBF Precision, Gain Selectable Amplifier

The LT1991ACDD#TRPBF is a versatile, precision amplifier designed by Linear Technology to cater to a wide array of applications requiring accurate signal conditioning. This integrated circuit is particularly suitable for use in measurement and instrumentation systems, where precision and reliability are paramount.

Key Features

  • Gain Configurability: The device offers multiple gain configurations that can be easily selected via its input pins. This feature allows for flexibility in amplification without the need for external resistors or additional hardware.
  • Precision Performance: It boasts excellent accuracy with a low input offset voltage, ensuring that the signal integrity is maintained throughout the amplification process.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1991ACDD#TRPBF operates with a low supply current, making it ideal for battery-powered applications.
  • Wide Supply Range: The amplifier can operate from a supply voltage range of 2.85V to 36V, or ±2.85V to ±18V, providing versatility in various operating environments and system designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

The LT1991ACDD#TRPBF is well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Automotive Sensor Interfaces

Package and Reliability

The amplifier is packaged in a compact 10-lead DFN package with a temperature range of -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. The part number LT1991ACDD#TRPBF also signifies that the product is available in tape and reel packaging, which is ideal for automated manufacturing processes.

Overall, the LT1991ACDD#TRPBF from Linear Technology is a high-quality, flexible solution for precise signal amplification needs. Its combination of performance, versatility, and power efficiency makes it an excellent choice for designers looking to enhance the accuracy and functionality of their electronic systems.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0663 $66.1989
7+ $18.1058 $126.7406
10+ $17.5398 $175.3980
14+ $16.9739 $237.6346
18+ $16.4091 $295.3638
24+ $14.7112 $353.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess