EN
  • EN
  • DE

LT1991ACDD#PBF

Part No LT1991ACDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10DFN / SP Amp Variable Gain Amp Single R-R O/P ±18V/36V Automotive Medical 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 560kHz
-3db Bandwidth 110kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Output Current per Channel 21mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780818-LT1991ACDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1991
Introduction Date August 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1991ACDD#PBF CAD Model

Description

LT1991ACDD#PBF - Precision, Configurable Operational Amplifier

The LT1991ACDD#PBF by Linear Technology is a versatile and precision operational amplifier that offers a unique combination of flexibility and performance. Designed for a wide range of applications, this op-amp integrates precision matched resistors which enable the user to configure it into various circuit topologies such as amplifiers, attenuators, and differential amplifiers with minimal external components.

Key Features

  • Precision Internal Resistors: The device includes six precision matched resistors with a 0.08% maximum matching error which greatly simplifies various analog circuit designs.
  • Configurability: It can be configured into ten standard amplifier configurations by simply strapping pins together. This feature provides exceptional design flexibility and reduces the need for multiple specialized amplifiers.
  • Low Offset Voltage: The LT1991ACDD#PBF boasts a low input offset voltage of 35µV maximum, ensuring high accuracy in measurement and control applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 36V or ±2.7V to ±18V, making it suitable for both single and dual supply operations.
  • High Output Drive: Capable of driving a 10kΩ load to within 1.8V of the supply rails, this op-amp is ideal for driving high-impedance loads.
  • Low Power: With a quiescent current of only 300µA, the LT1991ACDD#PBF is optimized for low-power applications.

Applications

The versatility of the LT1991ACDD#PBF makes it suitable for a diverse range of applications, including:

  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Battery-Powered and Portable Devices

Package and Quality

The LT1991ACDD#PBF is offered in a compact 10-lead DFN package, ensuring a minimal footprint on the PCB. Linear Technology ensures high reliability and performance, making this operational amplifier a solid choice for precision applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0966 $50.3184
59+ $1.7203 $101.4977
91+ $1.6665 $151.6515
125+ $1.6128 $201.6000
161+ $1.5590 $250.9990
215+ $1.3977 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess