EN
  • EN
  • DE

LT1884CS8#PBF

Part No LT1884CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 150pA
Voltage - Input Offset 30μV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 136699-LT1884CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1884CS8#PBF CAD Model

Description

Product Overview: LT1884CS8#PBF

The LT1884CS8#PBF, from Linear Technology, is a high-performance, dual operational amplifier (op-amp) designed for precision applications that demand low noise, low input bias currents, and high speed. Ideal for instrumentation, active filters, and process control systems, this op-amp delivers exceptional accuracy and stability over a wide range of operating conditions.

Key Features

  • Low Noise: The LT1884CS8#PBF boasts a low voltage noise density of 12nV/√Hz, ensuring that signal integrity is maintained even in sensitive audio and measurement applications.
  • High Speed: With a slew rate of 7.2V/µs and a gain-bandwidth product of 2.8MHz, this op-amp can handle fast signal changes and high-frequency signals with ease.
  • Precision: The input offset voltage is low, which translates to enhanced accuracy in precision applications.
  • Low Input Bias Current: The input bias current is typically 400pA, making it suitable for applications requiring high input impedance.
  • Wide Supply Range: It can operate from a supply range of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Dual Operational Amplifier: The dual configuration allows for compact designs and reduces the number of components needed in a circuit.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads, making it reliable in a wide array of applications.

Package and Quality

The LT1884CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and this op-amp is no exception, delivering consistent performance and reliability.

Applications

With its precise and stable operation, the LT1884CS8#PBF is well-suited for a range of applications, including:

  • Instrumentation Amplifiers
  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Process Control Systems
  • Audio Systems

Whether you're designing for industrial, commercial, or audio applications, the LT1884CS8#PBF from Linear Technology is an excellent choice for high-fidelity, precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess