EN
  • EN
  • DE

LT1844ES5-SD#TRPBF

Part No LT1844ES5-SD#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94267-LT1844ES5-SD#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1844ES5-SD#TRPBF CAD Model

Description

The LT1844ES5-SD#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology. This regulator is designed to provide precision, low noise, and high-efficiency power management solutions for a wide range of applications. The LT1844ES5-SD#TRPBF is suitable for battery-powered systems, portable devices, and any application where a stable and reliable voltage source is required.

Key Features:

  • Output Voltage: The device offers a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This makes it ideal for battery-operated devices where maximizing the usable battery life is crucial.
  • High Efficiency: The LDO is designed to have high efficiency, which reduces power loss and heat generation, contributing to the longevity and reliability of the overall system.
  • Low Noise: With its low-noise characteristics, this voltage regulator is perfect for noise-sensitive applications such as audio or precision measurement devices.
  • Thermal Protection: The LT1844ES5-SD#TRPBF includes thermal shutdown protection to prevent damage from overheating, ensuring the safety and durability of both the regulator and the device it powers.
  • Small Form Factor: Packaged in a small SOT-23, it is ideal for space-constrained applications.

Applications:

The LT1844ES5-SD#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Medical equipment
  • Power supply modules
  • Automotive electronics

With its robust feature set, the LT1844ES5-SD#TRPBF from Linear Technology stands out as an excellent choice for designers looking for a reliable voltage regulation solution that does not compromise on performance or efficiency.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess