EN
  • EN
  • DE

LT1813HVCS8#PBF

Part No LT1813HVCS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 750 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 200MHz
Current - Input Bias 900nA
Voltage - Input Offset 500μV
Operating Supply Current 3mA
Channel Output Current 60mA
Supply Voltage - Operating 2.5 V to 13.5 V, ±1.25 V to 6.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 135952-LT1813HVCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1813HVCS8#PBF CAD Model

Description

Product Overview: LT1813HVCS8#PBF

The LT1813HVCS8#PBF is a high-performance, low noise, dual operational amplifier from Linear Technology, designed to deliver precision and stability in a wide range of applications. This op-amp is well-suited for high-end industrial, medical, and telecommunications equipment, where it can provide optimal performance in signal conditioning, active filters, and audio applications.

Key Features

  • High Voltage Operation: The LT1813HVCS8#PBF can operate with supply voltages up to ±15V, making it versatile for applications that require higher voltage levels.
  • Low Noise: With its low noise specifications, this op-amp ensures a clean signal path, which is critical in audio and instrumentation applications.
  • High Speed: A slew rate of 80V/µs and a gain bandwidth product of 34MHz make the LT1813HVCS8#PBF suitable for fast signal processing applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Low Distortion: Its low distortion characteristics are ideal for precision analog processing, ensuring high fidelity in signal amplification.
  • Extended Temperature Range: The device is designed to function in a wide temperature range, making it reliable for use in harsh environments.

Package and Quality

The LT1813HVCS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications while providing adequate thermal performance. Linear Technology ensures high-quality standards, and this product is no exception, offering robust performance and long-term reliability.

Applications

This dual op-amp is ideal for a variety of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Audio Processing
  • Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation

In conclusion, the LT1813HVCS8#PBF from Linear Technology is a high-quality, versatile operational amplifier that offers low noise, high speed, and reliable performance for demanding applications. Its robust design and extended temperature range make it a preferred choice for engineers and designers looking for precision and stability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess