EN
  • EN
  • DE

LT1812CS5#TRPBF

Part No LT1812CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ TSOT23-5 / Op Amp Single High Speed Amplifier ±6.3V/12.6V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 750 V/μs
GBP - Gain Bandwidth Product 100MHz
Current - Input Bias 900nA
Voltage - Input Offset 400μV
Operating Supply Current 3mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780724-LT1812CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1812
Introduction Date February 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1812CS5#TRPBF CAD Model

Description

The LT1812CS5#TRPBF is a high-performance operational amplifier from Linear Technology, designed to address a wide array of applications requiring fast settling times, low distortion, and low power consumption. This operational amplifier is an ideal choice for driving high-speed A/D converters and for use in high-frequency filters and amplifiers.

Key Features:

  • High-Speed Performance: The LT1812CS5#TRPBF boasts a slew rate of 180V/μs and a gain bandwidth product of 80MHz, ensuring high-speed signal processing capabilities for demanding applications.
  • Low Power Consumption: With a supply current of just 2.7mA per amplifier, this device is optimized for low-power designs, making it suitable for battery-powered applications and portable devices.
  • Single-Supply Operation: The ability to operate from a single 2.7V to 12.6V supply provides flexibility in design and simplifies power supply requirements.
  • Low Distortion: Exhibiting a total harmonic distortion (THD) of -75dB at 1MHz, the LT1812CS5#TRPBF ensures high-fidelity signal amplification, critical for audio and instrumentation applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of this operational amplifier allows for maximum dynamic range, which is particularly beneficial in low-voltage applications.

Applications:

  • Driving High-Speed A/D Converters
  • High-Frequency Filters and Amplifiers
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Portable and Battery-Powered Electronics

Product Details:

The LT1812CS5#TRPBF comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to 85°C allows for reliable operation in a variety of environments. Additionally, the device is available in tape and reel packaging (denoted by the 'TR' in the part number), facilitating automated manufacturing processes.

Linear Technology's commitment to high-quality products ensures that the LT1812CS5#TRPBF operational amplifier delivers consistent performance and reliability, making it a top choice for designers looking for a versatile and efficient solution for their high-speed amplification needs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2573 $51.2865
12+ $8.4162 $100.9944
19+ $8.1532 $154.9108
26+ $7.8902 $205.1452
33+ $7.6272 $251.6976
44+ $6.8382 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess