EN
  • EN
  • DE

LT1809IS6#TRMPBF

Part No LT1809IS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 134331-LT1809IS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1809IS6#TRMPBF CAD Model

Description

The LT1809IS6#TRMPBF from Linear Technology is a high-speed, single operational amplifier (op-amp) that delivers exceptional performance for a wide range of applications. This precision amplifier is designed for use in systems that require low distortion, low noise, and high speed, making it an excellent choice for communication systems, imaging equipment, and any other application that demands accurate signal processing.

Key Features

  • High Speed: The LT1809IS6#TRMPBF offers a slew rate of 325V/μs and a gain bandwidth product of 325MHz, which enables fast signal processing and is ideal for high-frequency applications.
  • Low Distortion: With a total harmonic distortion (THD) of -88dB, this operational amplifier ensures high-fidelity signal amplification with minimal signal degradation.
  • Low Noise: It features a low input voltage noise of 2.5nV/√Hz at 1kHz, which makes it suitable for applications requiring a clean, noise-free signal.
  • Single Supply Operation: The device can operate from a single 2.7V to 11V supply or from dual supplies of ±1.35V to ±5.5V, providing flexibility in various circuit configurations.
  • Power Efficiency: The LT1809IS6#TRMPBF has a quiescent current of only 2.5mA, which helps to maintain power efficiency in portable and battery-powered applications.
  • Robust Package: It is available in the compact TSOT-23 package, which is suitable for space-constrained applications.

Applications

The LT1809IS6#TRMPBF is versatile and can be used across a broad spectrum of applications. Some of the typical applications include:

  • Telecommunications
  • Active Filters
  • Video and Imaging Systems
  • ADC/DAC Buffer
  • Test Equipment

Conclusion

Linear Technology's LT1809IS6#TRMPBF operational amplifier is a high-performance solution for designers looking to enhance the speed, accuracy, and efficiency of their signal processing systems. Its low distortion, low noise, and high-speed capabilities make it an invaluable component in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9404 $59.7020
11+ $9.7973 $107.7703
16+ $9.4911 $151.8576
22+ $9.1850 $202.0700
29+ $8.8788 $257.4852
38+ $7.9603 $302.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess