EN
  • EN
  • DE

LT1806IS8#PBF

Part No LT1806IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 136583-LT1806IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1806IS8#PBF CAD Model

Description

The LT1806IS8#PBF is a high-performance operational amplifier (op amp) from Linear Technology, now part of Analog Devices, designed to address the needs of applications requiring fast settling times, low noise, and precision signal amplification. This op amp is ideal for high-speed data acquisition systems, active filters, and fast amplifiers in signal processing chains where maintaining signal integrity is paramount.

Key Features:

  • Rail-to-Rail Input and Output: The LT1806IS8#PBF can operate with input and output signals that extend to both supply rails, offering increased dynamic range, especially useful in single-supply operations and low-voltage applications.
  • High-Speed Performance: With a slew rate of 310V/μs and a gain bandwidth product of 325MHz, this op amp is capable of handling fast signal transitions and high-frequency signals, making it suitable for video, RF, and IF applications.
  • Low Noise: At 2.3nV/√Hz input-referred noise, the LT1806IS8#PBF maintains signal fidelity by minimizing additional noise, crucial for precision measurement and high-end audio applications.
  • Low Distortion: The device offers very low harmonic distortion, which is essential for maintaining signal quality in audio and instrumentation applications.
  • Supply Voltage Range: It operates from a supply voltage range of 2.7V to 12.6V, accommodating a variety of power supply configurations and allowing for flexibility in system design.
  • Robust Package: The LT1806IS8#PBF comes in an 8-lead SOIC package, which provides a compact footprint while ensuring reliable connectivity and ease of integration into a wide range of electronic systems.

Applications:

  • High-speed data acquisition
  • Active filters
  • Video and RF/IF signal processing
  • Medical imaging systems
  • Driving A/D Converters
  • High-end audio equipment

Whether you're designing a sophisticated audio interface, a high-speed data acquisition system, or any application that requires precise and clean amplification, the LT1806IS8#PBF is a reliable and versatile choice that delivers top-notch performance.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2795 $58.0745
27+ $4.3324 $116.9748
42+ $4.1973 $176.2866
57+ $4.0610 $231.4770
74+ $3.9258 $290.5092
99+ $3.5204 $348.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess