EN
  • EN
  • DE

LT1806IS6#TRPBF

Part No LT1806IS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 136104-LT1806IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1806IS6#TRPBF CAD Model

Description

Product Overview: LT1806IS6#TRPBF

The LT1806IS6#TRPBF is a high-performance, single supply, rail-to-rail output operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to operate with a single supply voltage ranging from 2.5V to 11V, or dual supplies of ±1.25V to ±5.5V, making it versatile for a wide range of applications.

Key Features

  • Supply Voltage Range: The device's flexible power supply compatibility allows it to be used in various configurations, from low-voltage battery-powered systems to higher voltage industrial applications.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which ensures the output signal can swing to both supply rails, maximizing the dynamic range in low-voltage applications.
  • Slew Rate: With a high slew rate of 1000V/µs, the LT1806IS6#TRPBF is capable of driving large signals at high speeds, making it suitable for video, communications, and fast data acquisition systems.
  • Low Noise Performance: The device offers a low input noise voltage, making it ideal for sensitive audio and instrumentation applications where maintaining signal integrity is crucial.
  • Power Consumption: It features low power consumption, which is critical for portable and battery-operated equipment, ensuring extended operational life without sacrificing performance.
  • Package: The LT1806IS6#TRPBF comes in a compact SOT-23 package, which is conducive for space-constrained applications while providing robust and reliable performance.

Applications

Due to its wide supply range, high slew rate, and rail-to-rail output, the LT1806IS6#TRPBF is suitable for a broad array of applications. These include, but are not limited to, portable instrumentation, battery-powered devices, A/D driver amplifiers, audio and video signal processing, communications systems, and active filters.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products ensures that the LT1806IS6#TRPBF meets the stringent requirements of industrial and commercial applications. The product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess