EN
  • EN
  • DE

LT1803IS8

Part No LT1803IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad 100V/ms, 85MHz, Rail-to-Rail Input and Output Op Amps | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 88V/μs
Gain Bandwidth Product 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Supply Current 2.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.3V ~ 12.6V, ±1.15V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1803
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206316-LT1803IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1803IS8 CAD Model

Description

The LT1803IS8 from Linear Technology is a versatile operational amplifier (op amp) that delivers high performance with its rail-to-rail input and output stages. This precision device is designed for applications requiring a combination of low power consumption and high speed. It operates on a supply range of 2.7V to 12V, making it suitable for both single supply and dual supply operations, and offers a wide range of flexibility for various circuit designs.

Key Features:

  • Rail-to-Rail Input and Output: The LT1803IS8 can handle input signals that extend to both supply rails and its output can swing within millivolts of the rails, maximizing the dynamic range in low supply applications.
  • High Speed: With a slew rate of 10V/µs and a gain bandwidth product of 80MHz, this op amp is capable of handling fast signal processing tasks with ease, making it ideal for high-speed amplifiers, filters, and integrators.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1803IS8 maintains low power consumption, with only 3.3mA of quiescent current per amplifier. This makes it suitable for battery-powered and portable applications where power efficiency is critical.
  • Low Input Bias Current: The input bias current is typically 250nA, which is beneficial for precision applications and reduces errors in high impedance circuits.
  • Stable with Capacitive Loads: This op amp is designed to be stable with capacitive loads up to 200pF, which is particularly useful in applications involving analog-to-digital converters (ADCs) or driving capacitive sensors.

Applications:

The LT1803IS8 is well-suited for a wide range of applications such as:

  • Active Filters
  • Photodiode Amplifiers
  • Buffer Amplifiers for ADCs
  • Signal Conditioning
  • Driving ADCs
  • Portable Instrumentation

With its robust feature set and flexible operation parameters, the LT1803IS8 is an excellent choice for designers looking for a high-speed, low-power, and precision operational amplifier that does not compromise on performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess