EN
  • EN
  • DE

LT1800CS8#PBF

Part No LT1800CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 23 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 400nA
Voltage - Input Offset 700μV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 135560-LT1800CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1800CS8#PBF CAD Model

Description

Product Overview: LT1800CS8#PBF

The LT1800CS8#PBF is a high-performance, low noise, rail-to-rail input and output operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision amplifier is designed to work in a variety of applications that require high speed, low noise, and low distortion. It operates with a single or dual supply voltage and is available in an 8-lead SO package.

Key Features

  • Wide Operating Range: The LT1800CS8#PBF can operate from a supply voltage range of 2.7V to 11V, or ±1.35V to ±5.5V for dual supplies, making it versatile for various circuit configurations.
  • High Speed: With a slew rate of 7.2V/μs and a gain bandwidth product of 80MHz, this op-amp is capable of handling fast signal transitions, making it suitable for high-speed signal processing applications.
  • Low Noise: This device boasts a low input noise voltage of 8nV/√Hz at 1kHz, which is crucial for precision applications where noise can be a critical factor.
  • Rail-to-Rail Input/Output: The LT1800CS8#PBF can output signals that swing from the negative supply rail to within 40mV of the positive supply rail and can accept input signals that extend 100mV beyond both supply rails.
  • Low Distortion: It has a total harmonic distortion (THD) of -86dB, ensuring signal integrity is maintained in audio and instrumentation applications.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads up to 200pF, which is beneficial for driving capacitive loads without compromising performance.

Applications

The LT1800CS8#PBF is ideal for a wide range of applications, including:

  • Active filters
  • Fast amplifiers
  • Buffer amplifiers
  • ADC/DAC buffers
  • Audio and video signal processing
  • Telecommunications
  • Test and measurement equipment

With its combination of low noise, high speed, and rail-to-rail performance, the LT1800CS8#PBF operational amplifier is a reliable choice for designers who require precision and quality in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5391 $52.7737
17+ $6.1860 $105.1620
26+ $5.9927 $155.8102
35+ $5.7994 $202.9790
45+ $5.6060 $252.2700
60+ $5.0261 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess