EN
  • EN
  • DE

LT1792IN8

Part No LT1792IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision, JFET Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206282-LT1792IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1792IN8 CAD Model

Description

The LT1792IN8 is a precision operational amplifier from Linear Technology, now part of Analog Devices, which is designed to offer a perfect blend of performance and versatility for a wide range of applications. This operational amplifier is known for its low noise, high speed, and precision, making it an ideal choice for signal conditioning, filters, and other analog circuits that require high accuracy.

Key Features

  • Low Noise: The LT1792IN8 boasts an impressive low noise level, which makes it suitable for applications that require a high signal-to-noise ratio.
  • High Speed: With a quick response time, this op-amp is capable of handling fast signal changes, which is crucial for high-speed data acquisition and other time-sensitive applications.
  • Low Offset Voltage: The precision of the LT1792IN8 is further enhanced by its low offset voltage, reducing the need for external calibration and simplifying circuit design.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, a common challenge for many op-amps.
  • Single-Supply Operation: The LT1792IN8 can operate from a single supply, which simplifies power supply design and is beneficial for battery-powered devices.
  • Wide Supply Range: It supports a wide range of supply voltages, making it versatile for various electronic systems.

Applications

The LT1792IN8 is suitable for a variety of applications, including:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Equipment
  • Industrial Process Controls

Package and Quality

The LT1792IN8 comes in an 8-pin PDIP package, which is a standard through-hole mounting option, ensuring compatibility with a wide range of PCB designs. Linear Technology's commitment to quality means that this operational amplifier is manufactured with precision and reliability, adhering to stringent industry standards.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.0817 $79.0817
2+ $64.8879 $129.7758
3+ $62.8597 $188.5791
4+ $60.8327 $243.3308
5+ $58.8045 $294.0225
7+ $52.7211 $369.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess