EN
  • EN
  • DE

LT1792AIS8#PBF

Part No LT1792AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 200μV
Operating Supply Current 4.2mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058768-LT1792AIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1792AIS8#PBF CAD Model

Description

The LT1792AIS8#PBF is a state-of-the-art operational amplifier from Linear Technology, designed for precision applications that demand high performance and reliability. This operational amplifier offers a unique blend of features that make it ideal for a wide range of applications, including instrumentation, control systems, and active filters.

Key Features

  • Low Noise: The LT1792AIS8#PBF boasts an ultra-low input noise voltage, making it perfect for applications that require a high signal-to-noise ratio.
  • High Precision: With a low input offset voltage and drift, this operational amplifier ensures precision and stability in your circuits.
  • Low Power Consumption: Designed for efficiency, it has a low supply current, which helps in reducing power consumption and extending battery life in portable devices.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various applications and simplifying power supply design.
  • Robust Output Drive: Capable of driving high capacitive loads, the LT1792AIS8#PBF is versatile and can handle challenging industrial environments.

Applications

The LT1792AIS8#PBF is suitable for a variety of applications, including:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Test and measurement devices
  • Active filtering solutions

Product Specifications

Parameter Value
Package 8-Lead Plastic SOIC
Temperature Range -40°C to 85°C
Input Offset Voltage Typically 20µV
Input Noise Voltage 12nV/√Hz @ 1kHz
Supply Current 500µA
Supply Voltage Range ±2.3V to ±18V

The LT1792AIS8#PBF operational amplifier is available in a robust 8-lead SOIC package, ensuring that it can be easily integrated into a variety of circuit designs. With its exceptional precision and low-power operation, the LT1792AIS8#PBF is the perfect choice for designers looking for a high-quality operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess