EN
  • EN
  • DE

LT1790BCS6-1.25#TRPBF

Part No LT1790BCS6-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 14μVrms
Voltage - Input 2.6 V ~ 18 V
Operating Supply Current 75μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Manufacturer Homepage www.linear.com
Win Source Part Number 732120-LT1790BCS6-1.25#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-1.25#TRPBF CAD Model

Description

The LT1790BCS6-1.25#TRPBF is a high-performance, low-power, series voltage reference from Linear Technology. This precision voltage reference is part of a family of devices designed to provide a stable reference voltage over a wide range of operating conditions. With its small form factor and high reliability, it is ideally suited for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Fixed Output Voltage: This component provides a fixed output voltage of 1.25V, which is ideal for many analog circuits that require a precise reference voltage.
  • High Accuracy: The LT1790BCS6-1.25#TRPBF offers excellent accuracy and stability, with an initial accuracy of 0.1% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Power Consumption: It features a low quiescent current of only 500µA (max), which helps to minimize power consumption in battery-powered devices.
  • Wide Operating Temperature Range: This voltage reference can operate over a temperature range of -40°C to +125°C, making it suitable for industrial applications subjected to harsh environmental conditions.
  • Small Package Size: The device is available in a compact SOT-23 package, which is beneficial for space-constrained applications.
  • Long-Term Stability: Users can expect excellent long-term stability, which is critical for maintaining system calibration over time.
  • Drop-In Replacement: It is designed to be a drop-in replacement for other industry-standard references, simplifying upgrades and system designs.

Applications

The LT1790BCS6-1.25#TRPBF is suitable for a diverse range of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable medical devices
  • Automotive electronics
  • Industrial instrumentation
  • Telecommunications infrastructure

With its combination of precision, low power, and compact size, the LT1790BCS6-1.25#TRPBF is an excellent choice for designers looking to optimize their power-sensitive applications without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0122 $54.1098
21+ $4.9331 $103.5951
32+ $4.7789 $152.9248
44+ $4.6248 $203.4912
56+ $4.4706 $250.3536
75+ $4.0082 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess