EN
  • EN
  • DE

LT1634BIS8-1.25#PBF

Part No LT1634BIS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132895-LT1634BIS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-1.25#PBF CAD Model

Description

The LT1634BIS8-1.25#PBF is a high-precision, low-power voltage reference from Linear Technology, now part of Analog Devices, that offers a fixed 1.25V output. This device is designed to maintain excellent stability and accuracy over time, temperature, and variations in input voltage, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Fixed 1.25V with high accuracy.
  • Package: The device is offered in an 8-lead SOIC package that is RoHS compliant.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal voltage deviation with temperature changes.
  • Supply Voltage Range: Operates with a wide supply voltage range, accommodating various application needs.
  • Low Dropout Voltage: Capable of operating with a minimal difference between the input and output voltage, which enhances efficiency.
  • Low Quiescent Current: Exhibits low power consumption, making it suitable for battery-powered devices.

Applications

The LT1634BIS8-1.25#PBF is versatile and can be used in a wide array of applications such as:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Performance Benefits

With its precision and stability, the LT1634BIS8-1.25#PBF provides a reliable reference voltage, ensuring consistent performance for critical electronic systems. Its low power consumption and small footprint make it an excellent choice for space-constrained and power-sensitive designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1634BIS8-1.25#PBF is no exception. It is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and automotive-grade specifications. Its robust design ensures long-term reliability in a variety of environmental conditions.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0125 $64.0500
8+ $13.1384 $105.1072
12+ $12.7279 $152.7348
17+ $12.3173 $209.3941
21+ $11.9067 $250.0407
29+ $10.6750 $309.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess