EN
  • EN
  • DE

LT1790AIS6-2.048#TRMPBF

Part No LT1790AIS6-2.048#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-6 / V-Ref Precision 2.048V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 41μVrms
Voltage - Input 2.8 V ~ 18 V
Operating Supply Current 75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780683-LT1790AIS6-2.048#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-2.048#TRMPBF CAD Model

Description

LT1790AIS6-2.048#TRMPBF - Precision Series Voltage Reference

The LT1790AIS6-2.048#TRMPBF is a high-performance, low-power, series voltage reference from Linear Technology. This precision voltage reference is designed to provide a stable 2.048V output with an impressive initial accuracy of 0.1% and a temperature coefficient of 10ppm/°C guaranteed over the full industrial temperature range (-40°C to +85°C).

Key Features

  • Output Voltage: 2.048V with high precision
  • Initial Accuracy: ±0.1% maximum
  • Temperature Drift: Typically 10ppm/°C
  • Low Quiescent Current: 500µA maximum
  • Long-Term Stability: Typically 50ppm/√kHr
  • Supply Range: 2.7V to 5.5V
  • Output Capability: Up to 5mA
  • Package: SOT-23, small footprint suitable for space-constrained applications
  • Dropout Voltage: Low, typically 300mV at 1mA load

Applications

The LT1790AIS6-2.048#TRMPBF is an ideal choice for high-accuracy applications that require a precise voltage reference. It is commonly used in:

  • Portable Test Instruments
  • Data Acquisition Systems
  • Precision Power Supplies
  • Battery-Powered Devices
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Linear Technology ensures the highest quality and reliability. The LT1790AIS6-2.048#TRMPBF is available in a small SOT-23 package and is rated for operation over the full industrial temperature range. It is also supplied in tape and reel form for automated assembly processes, denoted by the 'TR' in the product number, making it suitable for high-volume production.

Conclusion

Overall, the LT1790AIS6-2.048#TRMPBF voltage reference from Linear Technology stands out with its high accuracy, low power consumption, and stability over temperature and time. It is a reliable choice for engineers and designers looking to maintain voltage precision in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5881 $50.2929
22+ $4.5851 $100.8722
34+ $4.4418 $151.0212
47+ $4.2986 $202.0342
61+ $4.1553 $253.4733
81+ $3.7254 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess