EN
  • EN
  • DE

LT1767EMSE

Part No LT1767EMSE
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94138-LT1767EMSE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1767EMSE CAD Model

Description

LT1767EMSE - A High-Efficiency Monolithic Step-Down Switching Regulator from Linear Technology

The LT1767EMSE, designed and manufactured by Linear Technology (now part of Analog Devices), is a high-performance, monolithic step-down switching regulator that offers a compact and efficient power management solution. This versatile device is well-suited for applications ranging from portable devices to distributed power systems, where space is at a premium and power efficiency is crucial.

With an input voltage range of 2.5V to 16V, the LT1767EMSE is capable of delivering up to 1.5A of continuous output current. This wide input range makes it compatible with various power sources, including single lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails. The adjustable frequency from 200kHz to 2.4MHz allows designers to optimize the size of the external components, balancing efficiency and component size to meet specific design requirements.

One of the key features of the LT1767EMSE is its high efficiency, which is achieved through the use of a 1.263V reference voltage and a synchronous rectifier topology. This design minimizes power losses and improves overall system efficiency, which is particularly important for battery-powered applications where extending battery life is a priority.

The device is housed in a compact 16-lead MSOP package, which is designed to save board space while still providing excellent thermal performance. The LT1767EMSE also includes a range of built-in protection features, such as thermal shutdown, cycle-by-cycle current limit, and short-circuit protection, which enhance the reliability and robustness of the end application.

Additional features of the LT1767EMSE include a soft-start capability to reduce inrush current during startup, a power good flag for output voltage monitoring, and the ability to synchronize the switching frequency to an external clock, which can be critical in noise-sensitive applications.

Overall, the LT1767EMSE from Linear Technology is an ideal choice for designers looking for a high-efficiency, versatile, and space-saving step-down switching regulator. Its performance, coupled with the quality and reliability of Linear Technology's products, makes it a go-to solution for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess