EN
  • EN
  • DE

LT1763IDE#TRMPBF

Part No LT1763IDE#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828506-LT1763IDE#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1763IDE#TRMPBF CAD Model

Description

Product Overview: LT1763IDE#TRMPBF

The LT1763IDE#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 500mA with an extremely low dropout voltage. This regulator is ideal for applications requiring a low noise power supply with a fast transient response. Its robust design ensures reliability and stability across a wide range of input voltages and output loads.

Key Features

  • Low Dropout Voltage: The LT1763IDE#TRMPBF boasts an ultra-low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is critical.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a wide range of components, from sensitive RF circuits to microprocessors.
  • Low Noise: With its low noise performance, this regulator is suitable for noise-sensitive applications such as precision instrumentation, hi-fi audio equipment, and medical devices.
  • Stable with Low ESR Capacitors: The LT1763IDE#TRMPBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, providing better performance in terms of ripple rejection and transient response.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 20V, which allows for a high degree of flexibility to meet the requirements of various applications.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the regulator.

Applications

The LT1763IDE#TRMPBF is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • Medical equipment
  • High-end audio equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1763IDE#TRMPBF is no exception. It is manufactured with precision to ensure high reliability and performance in even the most demanding applications. The device is available in a 12-lead DFN package, which is suitable for compact designs and provides excellent thermal performance.

Overall, the LT1763IDE#TRMPBF from Linear Technology is an excellent choice for designers looking for a versatile, high-performance LDO regulator that can handle a variety of applications without compromising on efficiency or reliability.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess