EN
  • EN
  • DE

LT1722CS5#TRMPBF

Part No LT1722CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058597-LT1722CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1722CS5#TRMPBF CAD Model

Description

LT1722CS5#TRMPBF - High Speed, Low Noise, Rail-to-Rail Output Operational Amplifier

The LT1722CS5#TRMPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, precision, and versatility for a wide range of applications. This high-performance amplifier is capable of delivering rail-to-rail output swing while maintaining low noise levels, making it an ideal choice for signal conditioning, active filters, and buffer applications.

Key Features:

  • Rail-to-Rail Output: The LT1722CS5#TRMPBF provides a full rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This feature is especially useful in single-supply operations and in applications where output range is critical.
  • High Speed: With a slew rate of 4.5V/μs and a gain bandwidth product of 8MHz, this op-amp is designed to handle fast signal changes, making it suitable for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Low Noise: Its low input noise density of 12nV/√Hz at 1kHz ensures high-fidelity signal amplification with minimal added noise, which is essential for audio applications, precision instrumentation, and other noise-sensitive circuits.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 200pF, which is beneficial when driving capacitive loads such as analog-to-digital converter (ADC) input capacitors or long cables.
  • Power Supply Flexibility: It can operate from a supply range of 2.7V to 12V, accommodating various power supply scenarios and making it compatible with both single-supply and dual-supply operation.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

  • Active Filters
  • Buffer Amplifiers
  • Signal Conditioning
  • Data Acquisition Systems
  • Audio and Video Processing
  • Precision Instrumentation

The LT1722CS5#TRMPBF is available in a compact 5-lead SOT-23 package, making it a space-saving solution for today's compact electronic assemblies. With its robust design and high performance, it is a go-to choice for engineers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1830 $51.8300
24+ $4.2527 $102.0648
37+ $4.1198 $152.4326
51+ $3.9869 $203.3319
65+ $3.8540 $250.5100
87+ $3.4553 $300.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess